Weinschel 119A Manual Step Attenuators (N, SMA, DC-4/18 GHz, 0-99/1 dB) AF119A-99-11

Description
The Weinschel Model 119A is a series of broadband, step attenuators in a right-angle drive configuration, where the center conductor of the connectorized perpendicular to the control shaft. They feature excellent performance characteristics suitable for use in high reliability 50 ohm systems and applications requiring extra-small components for the precision control of power in discrete steps. They can be used either as input or output attenuators in signal sources, receivers, field strength meters, spectrum analyzers, etc. A Weinschel Product.
Datasheet
Description
The Weinschel Model 119A is a series of broadband, step attenuators in a right-angle drive configuration, where the center conductor of the connectorized perpendicular to the control shaft. They feature excellent performance characteristics suitable for use in high reliability 50 ohm systems and applications requiring extra-small components for the precision control of power in discrete steps. They can be used either as input or output attenuators in signal sources, receivers, field strength meters, spectrum analyzers, etc. A Weinschel Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
119A Manual Step Attenuators (N, SMA, DC-4/18 GHz, 0-99/1 dB) - AF119A-99-11 - APITech
Fairview, PA, United States
119A Manual Step Attenuators (N, SMA, DC-4/18 GHz, 0-99/1 dB)
AF119A-99-11
119A Manual Step Attenuators (N, SMA, DC-4/18 GHz, 0-99/1 dB) AF119A-99-11
The Weinschel Model 119A is a series of broadband, step attenuators in a right-angle drive configuration, where the center conductor of the connectorized perpendicular to the control shaft. They feature excellent performance characteristics suitable for use in high reliability 50 ohm systems and applications requiring extra-small components for the precision control of power in discrete steps. They can be used either as input or output attenuators in signal sources, receivers, field strength meters, spectrum analyzers, etc. A Weinschel Product.

The Weinschel Model 119A is a series of broadband, step attenuators in a right-angle drive configuration, where the center conductor of the connectorized perpendicular to the control shaft. They feature excellent performance characteristics suitable for use in high reliability 50 ohm systems and applications requiring extra-small components for the precision control of power in discrete steps. They can be used either as input or output attenuators in signal sources, receivers, field strength meters, spectrum analyzers, etc.

A Weinschel Product.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number AF119A-99-11
Product Name 119A Manual Step Attenuators (N, SMA, DC-4/18 GHz, 0-99/1 dB)
Attenuator Type Variable
Frequency 0.0 to 18 GHz
Insertion Loss 0.6000 to 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-292-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3590-10 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 10 dB
View Details
5 suppliers
Coaxial Attenuator 5W 12.4GHz SMA - UIYCA5AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details