APITech 9011 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-90/10 dB) AC9011-90-42

Description
Manual Step Attenuator (0-90 / 10 dB) Weinschel Product
Datasheet
Description
Manual Step Attenuator (0-90 / 10 dB) Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9011 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-90/10 dB) - AC9011-90-42 - APITech
Fairview, PA, United States
9011 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-90/10 dB)
AC9011-90-42
9011 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-90/10 dB) AC9011-90-42
Manual Step Attenuator (0-90 / 10 dB) Weinschel Product
  • Manual Step Attenuator (0-90 / 10 dB)
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number AC9011-90-42
Product Name 9011 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-90/10 dB)
Attenuator Type Variable
Frequency 0.0 to 4 GHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 15dB Attenuator - ATN15-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-RFSA2033TR7TR-ND - DigiKey
Specs
Attenuation 25 dB
Package Type 16-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o2020124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details