APITech 9011 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-90/10 dB) AC9011-90-33

Description
Manual Step Attenuator (0-90 / 10 dB) Weinschel Product
Datasheet
Description
Manual Step Attenuator (0-90 / 10 dB) Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9011 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-90/10 dB) - AC9011-90-33 - APITech
Fairview, PA, United States
9011 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-90/10 dB)
AC9011-90-33
9011 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-90/10 dB) AC9011-90-33
Manual Step Attenuator (0-90 / 10 dB) Weinschel Product
  • Manual Step Attenuator (0-90 / 10 dB)
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number AC9011-90-33
Product Name 9011 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-90/10 dB)
Attenuator Type Variable
Frequency 0.0 to 4 GHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN06-0067, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067 - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - 2312-RFSA2113TR13DKR-ND - DigiKey
Specs
Attenuation 30 dB
Package Type 16-LFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o2050124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details