APITech 9009 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-9/1 dB) AC9009-9-43

Description
Manual Step Attenuator (0-9 /1 dB) Weinschel Product
Datasheet
Description
Manual Step Attenuator (0-9 /1 dB) Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9009 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-9/1 dB) - AC9009-9-43 - APITech
Fairview, PA, United States
9009 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-9/1 dB)
AC9009-9-43
9009 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-9/1 dB) AC9009-9-43
Manual Step Attenuator (0-9 /1 dB) Weinschel Product
  • Manual Step Attenuator (0-9 /1 dB)
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number AC9009-9-43
Product Name 9009 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-9/1 dB)
Attenuator Type Variable
Frequency 0.0 to 4 GHz
Insertion Loss 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
ATN06-00110, GaAs MMIC DC to 110GHz Attenuator - ATN06-00110 - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - 2312-CMD285C3TR-ND - DigiKey
Specs
Attenuation 33 dB
Package Type 12-WFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o202018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details