APITech 9003 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-69/1 dB) AC9003-69-44

Description
Manual Step Attenuator (0-69 / 1 dB) Weinschel Product
Datasheet
Description
Manual Step Attenuator (0-69 / 1 dB) Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9003 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-69/1 dB) - AC9003-69-44 - APITech
Fairview, PA, United States
9003 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-69/1 dB)
AC9003-69-44
9003 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-69/1 dB) AC9003-69-44
Manual Step Attenuator (0-69 / 1 dB) Weinschel Product
  • Manual Step Attenuator (0-69 / 1 dB)
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number AC9003-69-44
Product Name 9003 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-69/1 dB)
Attenuator Type Variable
Frequency 0.0 to 4 GHz
Insertion Loss 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC Attenuator Family - ATN20-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Attenuators - 2312-TGL2767-SMSRCT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details
Coaxial Attenuator - 5o20100124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details