APITech 9003 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-69/1 dB) AC9003-69-42

Description
Manual Step Attenuator (0-69 / 1 dB) Weinschel Product
Datasheet
Description
Manual Step Attenuator (0-69 / 1 dB) Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9003 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-69/1 dB) - AC9003-69-42 - APITech
Fairview, PA, United States
9003 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-69/1 dB)
AC9003-69-42
9003 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-69/1 dB) AC9003-69-42
Manual Step Attenuator (0-69 / 1 dB) Weinschel Product
  • Manual Step Attenuator (0-69 / 1 dB)
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number AC9003-69-42
Product Name 9003 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-69/1 dB)
Attenuator Type Variable
Frequency 0.0 to 4 GHz
Insertion Loss 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 4dB Attenuator - ATN04-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-RFSA3613TR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
2 suppliers
Coaxial Attenuator - 5o202000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details