APITech 117A Manual Step Attenuators (N, SMA, DC-4/18 GHz, 0-69/1 dB) AC117A-69-43

Description
The Weinschel Model 117A is a series of broadband, step attenuators in a right-angle drive configuration, where the center conductor of the connectorized perpendicular to the control shaft. They feature excellent performance characteristics suitable for use in high reliability 50 ohm systems and applications requiring extra-small components for the precision control of power in discrete steps. They can be used either as input or output attenuators in signal sources, receivers, field strength meters, spectrum analyzers, etc. A Weinschel Product.
Datasheet
Description
The Weinschel Model 117A is a series of broadband, step attenuators in a right-angle drive configuration, where the center conductor of the connectorized perpendicular to the control shaft. They feature excellent performance characteristics suitable for use in high reliability 50 ohm systems and applications requiring extra-small components for the precision control of power in discrete steps. They can be used either as input or output attenuators in signal sources, receivers, field strength meters, spectrum analyzers, etc. A Weinschel Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
117A Manual Step Attenuators (N, SMA, DC-4/18 GHz, 0-69/1 dB) - AC117A-69-43 - APITech
Fairview, PA, United States
117A Manual Step Attenuators (N, SMA, DC-4/18 GHz, 0-69/1 dB)
AC117A-69-43
117A Manual Step Attenuators (N, SMA, DC-4/18 GHz, 0-69/1 dB) AC117A-69-43
The Weinschel Model 117A is a series of broadband, step attenuators in a right-angle drive configuration, where the center conductor of the connectorized perpendicular to the control shaft. They feature excellent performance characteristics suitable for use in high reliability 50 ohm systems and applications requiring extra-small components for the precision control of power in discrete steps. They can be used either as input or output attenuators in signal sources, receivers, field strength meters, spectrum analyzers, etc. A Weinschel Product.

The Weinschel Model 117A is a series of broadband, step attenuators in a right-angle drive configuration, where the center conductor of the connectorized perpendicular to the control shaft. They feature excellent performance characteristics suitable for use in high reliability 50 ohm systems and applications requiring extra-small components for the precision control of power in discrete steps. They can be used either as input or output attenuators in signal sources, receivers, field strength meters, spectrum analyzers, etc.

A Weinschel Product.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number AC117A-69-43
Product Name 117A Manual Step Attenuators (N, SMA, DC-4/18 GHz, 0-69/1 dB)
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA4030 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details
Chip Scale Package MMIC DC - 70 GHz 2dB Attenuator - ATN02-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
50-600 MHz, 12 dB 100 Ω Differential Digital Attenuator - SKY12407-321LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.0500 to 0.6000 GHz
Attenuation 12 dB
View Details
5 suppliers
6000 MHZ Attenuator - 852-VAT-30W2+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 6 GHz
Package Type Box
View Details
2 suppliers