Weinschel 980 Coaxial Phase Shifters (SMA, 10 W, DC-12 GHz) 980-4K

Description
Self Locking - Internal mechanism eliminates the need for a locking nut. Ideal for phase trimming in densely packaged systems with minimum accessibility. Available Models - 980-1, 980-2, 980-3, 980-4 Linear - Nominally linear phase over the frequency range. Optimized for Wireless OEM Applications. Models with Adjustment Knobs (See Models 980-1K through 980-4K). Weinschel Product.
Datasheet
Description
Self Locking - Internal mechanism eliminates the need for a locking nut. Ideal for phase trimming in densely packaged systems with minimum accessibility. Available Models - 980-1, 980-2, 980-3, 980-4 Linear - Nominally linear phase over the frequency range. Optimized for Wireless OEM Applications. Models with Adjustment Knobs (See Models 980-1K through 980-4K). Weinschel Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
980 Coaxial Phase Shifters (SMA, 10 W, DC-12 GHz) - 980-4K - APITech
Fairview, PA, United States
980 Coaxial Phase Shifters (SMA, 10 W, DC-12 GHz)
980-4K
980 Coaxial Phase Shifters (SMA, 10 W, DC-12 GHz) 980-4K
Self Locking - Internal mechanism eliminates the need for a locking nut. Ideal for phase trimming in densely packaged systems with minimum accessibility. Available Models - 980-1, 980-2, 980-3, 980-4 Linear - Nominally linear phase over the frequency range. Optimized for Wireless OEM Applications. Models with Adjustment Knobs (See Models 980-1K through 980-4K). Weinschel Product.
  • Self Locking - Internal mechanism eliminates the need for a locking nut. Ideal for phase trimming in densely packaged systems with minimum accessibility.
  • Available Models - 980-1, 980-2, 980-3, 980-4
  • Linear - Nominally linear phase over the frequency range.
  • Optimized for Wireless OEM Applications.
  • Models with Adjustment Knobs (See Models 980-1K through 980-4K).
  • Weinschel Product.
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Phase Shifters
Product Number 980-4K
Product Name 980 Coaxial Phase Shifters (SMA, 10 W, DC-12 GHz)
Phase Shifter Type Digital
Unlock Full Specs
to access all available technical data

Similar Products

6 - 18 GHz 6-Bit Digital Phase Shifter (-Vc) - TGP2107-SM - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 6000 to 18000 MHz
Phase Shift Range 360-deg
View Details
Manual Phase Shifters - NMPS60 - kTB Solutions
Specs
Frequency Range 0.0 to 8000 MHz
Insertion Loss 1.25 dB
Input VSWR 1.5 :1
View Details
Phase Shifters - PEP-4S Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 10 to 400 MHz
Phase Shift Range 360-deg
Insertion Loss 3 dB
View Details
PHASE SHF / SURF MT / RoHS - JSPHS-2484+ - Mini-Circuits
Specs
Package Type Surface Mount
View Details