APITech SMA Model AH Calibrated Attenuator Sets 9477

Description
Inmet Product
Description
Inmet Product

Suppliers

Company
Product
Description
Supplier Links
SMA Model AH Calibrated Attenuator Sets - 9477 - APITech
Fairview, PA, United States
SMA Model AH Calibrated Attenuator Sets
9477
SMA Model AH Calibrated Attenuator Sets 9477
Inmet Product

Inmet Product

Supplier's Site

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 9477
Product Name SMA Model AH Calibrated Attenuator Sets
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN10-00110-3W, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110-3W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - 2312-1009895-ND - DigiKey
Specs
Attenuation 10 dB
Package Type Die
View Details
Coaxial Attenuator - 5o20208N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details