APITech SMA Model DH Calibrated Attenuator Sets 9473

Description
Inmet Product
Description
Inmet Product

Suppliers

Company
Product
Description
Supplier Links
SMA Model DH Calibrated Attenuator Sets - 9473 - APITech
Fairview, PA, United States
SMA Model DH Calibrated Attenuator Sets
9473
SMA Model DH Calibrated Attenuator Sets 9473
Inmet Product

Inmet Product

Supplier's Site

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 9473
Product Name SMA Model DH Calibrated Attenuator Sets
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN03-0050CSP1, Chip Scale Package MMIC 50 GHz 3dB Attenuator - ATN03-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-QPC6614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 24-TFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o205000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details