Spectrum Control 917 Miniature In-Line Phase Shifter (2.92mm, 20 W, DC-18 GHz) 917-11

Description
Self Locking - Internal mechanism eliminates the need for a locking nut. Ideal for phase trimming in densely packaged systems with minimum accessibility. Linear - Provides a linear adjustable phase shift to 20 GHz in a very small in-line coaxial package. Weinschel Brand Product.
Datasheet
Description
Self Locking - Internal mechanism eliminates the need for a locking nut. Ideal for phase trimming in densely packaged systems with minimum accessibility. Linear - Provides a linear adjustable phase shift to 20 GHz in a very small in-line coaxial package. Weinschel Brand Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
917 Miniature In-Line Phase Shifter (2.92mm, 20 W, DC-18 GHz) - 917-11 - APITech
Fairview, PA, United States
917 Miniature In-Line Phase Shifter (2.92mm, 20 W, DC-18 GHz)
917-11
917 Miniature In-Line Phase Shifter (2.92mm, 20 W, DC-18 GHz) 917-11
Self Locking - Internal mechanism eliminates the need for a locking nut. Ideal for phase trimming in densely packaged systems with minimum accessibility. Linear - Provides a linear adjustable phase shift to 20 GHz in a very small in-line coaxial package. Weinschel Brand Product.
  • Self Locking - Internal mechanism eliminates the need for a locking nut. Ideal for phase trimming in densely packaged systems with minimum accessibility.
  • Linear - Provides a linear adjustable phase shift to 20 GHz in a very small in-line coaxial package.
  • Weinschel Brand Product.
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Phase Shifters
Product Number 917-11
Product Name 917 Miniature In-Line Phase Shifter (2.92mm, 20 W, DC-18 GHz)
Phase Shifter Type Digital
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 6-Bit Digital Phase Shifter - TGP2109-SM - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 8000 to 12000 MHz
Phase Shift Range 360-deg
View Details
Manual Phase Shifters - NMPS360 - kTB Solutions
Specs
Frequency Range 0.0 to 2000 MHz
Insertion Loss 2 dB
Input VSWR 1.5 :1
View Details
Phase Shifters - PEP-4S Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 10 to 400 MHz
Phase Shift Range 360-deg
Insertion Loss 3 dB
View Details