Weinschel 9012 Manual Step Attenuator (SMA, DC-26.5 GHz, 0-70 or 110/10 dB) 9012-70

Description
Manual Step Attenuator ( 26.5 GHz, 2.92mm) Weinschel Product
Datasheet
Description
Manual Step Attenuator ( 26.5 GHz, 2.92mm) Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9012 Manual Step Attenuator (SMA, DC-26.5 GHz, 0-70 or 110/10 dB) - 9012-70 - APITech
Fairview, PA, United States
9012 Manual Step Attenuator (SMA, DC-26.5 GHz, 0-70 or 110/10 dB)
9012-70
9012 Manual Step Attenuator (SMA, DC-26.5 GHz, 0-70 or 110/10 dB) 9012-70
Manual Step Attenuator ( 26.5 GHz, 2.92mm) Weinschel Product
  • Manual Step Attenuator ( 26.5 GHz, 2.92mm)
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 9012-70
Product Name 9012 Manual Step Attenuator (SMA, DC-26.5 GHz, 0-70 or 110/10 dB)
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN00-0040PSM, 0dB DC-40GHz MMIC Attenuator - ATN00-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-QPC0045SRDKR-ND - DigiKey
Specs
Attenuation 31.5 dB
View Details
Coaxial Attenuator - 5o2015003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details