Weinschel 90 High Power Fixed Coaxial Attenuator (N or 3.5mm, 50 W, DC-18 GHz) 90-30-12

Description
Precision injection molded connector dielectric. Designed to meet environmental requirements of MIL-A-3933. Flat Response. Low Intermodulation option available. Weinschel Product
Datasheet
Description
Precision injection molded connector dielectric. Designed to meet environmental requirements of MIL-A-3933. Flat Response. Low Intermodulation option available. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
90 High Power Fixed Coaxial Attenuator (N or 3.5mm, 50 W, DC-18 GHz) - 90-30-12 - APITech
Fairview, PA, United States
90 High Power Fixed Coaxial Attenuator (N or 3.5mm, 50 W, DC-18 GHz)
90-30-12
90 High Power Fixed Coaxial Attenuator (N or 3.5mm, 50 W, DC-18 GHz) 90-30-12
Precision injection molded connector dielectric. Designed to meet environmental requirements of MIL-A-3933. Flat Response. Low Intermodulation option available. Weinschel Product
  • Precision injection molded connector dielectric.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Flat Response.
  • Low Intermodulation option available.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 90-30-12
Product Name 90 High Power Fixed Coaxial Attenuator (N or 3.5mm, 50 W, DC-18 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 2dB Attenuator - ATN02-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator - 5o202503N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details