Weinschel 89 Medium Power Fixed Coaxial Attenuator (2.92mm, 20 W, DC-40 GHz) 89-20-12

Description
Fixed Coaxial Attenuator (2.92mm, 40 GHz) Compact Construction - Lowest size/power ratio Precision injection molded connector dielectric. Designed to meet environmental requirements of MIL-A-3933. Flat Response. Weinschel Product
Datasheet
Description
Fixed Coaxial Attenuator (2.92mm, 40 GHz) Compact Construction - Lowest size/power ratio Precision injection molded connector dielectric. Designed to meet environmental requirements of MIL-A-3933. Flat Response. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
89 Medium Power Fixed Coaxial Attenuator (2.92mm, 20 W, DC-40 GHz) - 89-20-12 - APITech
Fairview, PA, United States
89 Medium Power Fixed Coaxial Attenuator (2.92mm, 20 W, DC-40 GHz)
89-20-12
89 Medium Power Fixed Coaxial Attenuator (2.92mm, 20 W, DC-40 GHz) 89-20-12
Fixed Coaxial Attenuator (2.92mm, 40 GHz) Compact Construction - Lowest size/power ratio Precision injection molded connector dielectric. Designed to meet environmental requirements of MIL-A-3933. Flat Response. Weinschel Product

Fixed Coaxial Attenuator (2.92mm, 40 GHz)

  • Compact Construction - Lowest size/power ratio
  • Precision injection molded connector dielectric.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Flat Response.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 89-20-12
Product Name 89 Medium Power Fixed Coaxial Attenuator (2.92mm, 20 W, DC-40 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN06-0050CSP1, Chip Scale Package MMIC 50 GHz 6dB Attenuator - ATN06-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-TGL2767-SMTR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details
Coaxial Attenuator - 5o202506N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details