Spectrum Control Bias T 8800DMF1-06

Description
Bias Tees 7/16 - DIN, up to 7.5 GHz, 100 Volts / 2.5 Amps
Request a Quote
Description
Bias Tees 7/16 - DIN, up to 7.5 GHz, 100 Volts / 2.5 Amps
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bias T - 8800DMF1-06 - Richardson RFPD
Downers Grove, IL, United States
Bias Tees 7/16 - DIN, up to 7.5 GHz, 100 Volts / 2.5 Amps

Bias Tees 7/16 - DIN, up to 7.5 GHz, 100 Volts / 2.5 Amps

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Bias Tees
Product Number 8800DMF1-06
Product Name Bias T
DC Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

BIAS TEE / SURF MT / RoHS - RCBT-63+ - Mini-Circuits
Specs
Frequency 0.0100 to 6 GHz
VSWR 1.2 :1
Insertion Loss 0.6000 to 1.2 dB
View Details
BT2-0050, High Power Bias Tee - BT2-0050 - Marki Microwave LLC
Specs
Frequency 2.00E-4 to 50 GHz
View Details
Bias Tee - MBT18-7-1000 - Maury Microwave
Specs
Connector Type 7mm
DC Voltage 100 volts
DC Current 5000 milliamps
View Details
Bias Tee KBT020180 - KBT020180 - KRYTAR, Inc.
Specs
Connector Type SMA
DC Voltage 50 volts
DC Current 1500 milliamps
View Details