Weinschel 87 Fixed Coaxial Attenuator (2.92mm, DC-32 GHz) 87-21.5

Description
SMK (2.92mm) Connectors. Available in 0.5 dB increments from 0-30 dB. Rugged injection molded connectors. Designed to meet environmental requirements of MIL-DTL-3933. New Lower Cost Commercial Version of Model 32J. Weinschel Product
Datasheet
Description
SMK (2.92mm) Connectors. Available in 0.5 dB increments from 0-30 dB. Rugged injection molded connectors. Designed to meet environmental requirements of MIL-DTL-3933. New Lower Cost Commercial Version of Model 32J. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
87 Fixed Coaxial Attenuator (2.92mm, DC-32 GHz) - 87-21.5 - APITech
Fairview, PA, United States
87 Fixed Coaxial Attenuator (2.92mm, DC-32 GHz)
87-21.5
87 Fixed Coaxial Attenuator (2.92mm, DC-32 GHz) 87-21.5
SMK (2.92mm) Connectors. Available in 0.5 dB increments from 0-30 dB. Rugged injection molded connectors. Designed to meet environmental requirements of MIL-DTL-3933. New Lower Cost Commercial Version of Model 32J. Weinschel Product
  • SMK (2.92mm) Connectors.
  • Available in 0.5 dB increments from 0-30 dB.
  • Rugged injection molded connectors.
  • Designed to meet environmental requirements of MIL-DTL-3933.
  • New Lower Cost Commercial Version of Model 32J.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 87-21.5
Product Name 87 Fixed Coaxial Attenuator (2.92mm, DC-32 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC Attenuator Family - ATN13-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Coaxial Attenuator - 5o2010006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details