APITech 8311 SmartStep® Programmable Attenuator Units 8311-38-6-F

Description
Not Recommended for new designs. Provides a flexible, easy to program, low cost solution for your bench test/calibration setups and subsystem applications.
Datasheet
Description
Not Recommended for new designs. Provides a flexible, easy to program, low cost solution for your bench test/calibration setups and subsystem applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8311 SmartStep® Programmable Attenuator Units - 8311-38-6-F - APITech
Fairview, PA, United States
8311 SmartStep® Programmable Attenuator Units
8311-38-6-F
8311 SmartStep® Programmable Attenuator Units 8311-38-6-F
Not Recommended for new designs. Provides a flexible, easy to program, low cost solution for your bench test/calibration setups and subsystem applications.

Not Recommended for new designs.

Provides a flexible, easy to program, low cost solution for your bench test/calibration setups and subsystem applications.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 8311-38-6-F
Product Name 8311 SmartStep® Programmable Attenuator Units
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC Attenuator Family - ATN15-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Attenuators - 2312-QPC1008-ND - DigiKey
Specs
Attenuation 32 dB
Package Type 24-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o2015006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details