APITech 8311 SmartStep® Programmable Attenuator Units 8311-204-6-F

Description
Not Recommended for new designs. Provides a flexible, easy to program, low cost solution for your bench test/calibration setups and subsystem applications.
Datasheet
Description
Not Recommended for new designs. Provides a flexible, easy to program, low cost solution for your bench test/calibration setups and subsystem applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8311 SmartStep® Programmable Attenuator Units - 8311-204-6-F - APITech
Fairview, PA, United States
8311 SmartStep® Programmable Attenuator Units
8311-204-6-F
8311 SmartStep® Programmable Attenuator Units 8311-204-6-F
Not Recommended for new designs. Provides a flexible, easy to program, low cost solution for your bench test/calibration setups and subsystem applications.

Not Recommended for new designs.

Provides a flexible, easy to program, low cost solution for your bench test/calibration setups and subsystem applications.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 8311-204-6-F
Product Name 8311 SmartStep® Programmable Attenuator Units
Attenuator Type Variable
Frequency 0.0 to 18 GHz
Insertion Loss 3.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2015000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.35 :1
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details