APITech 8311 SmartStep® Programmable Attenuator Units 8311-1-6-FN

Description
Not Recommended for new designs. Provides a flexible, easy to program, low cost solution for your bench test/calibration setups and subsystem applications.
Datasheet
Description
Not Recommended for new designs. Provides a flexible, easy to program, low cost solution for your bench test/calibration setups and subsystem applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8311 SmartStep® Programmable Attenuator Units - 8311-1-6-FN - APITech
Fairview, PA, United States
8311 SmartStep® Programmable Attenuator Units
8311-1-6-FN
8311 SmartStep® Programmable Attenuator Units 8311-1-6-FN
Not Recommended for new designs. Provides a flexible, easy to program, low cost solution for your bench test/calibration setups and subsystem applications.

Not Recommended for new designs.

Provides a flexible, easy to program, low cost solution for your bench test/calibration setups and subsystem applications.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 8311-1-6-FN
Product Name 8311 SmartStep® Programmable Attenuator Units
Attenuator Type Variable
Frequency 0.0 to 1 GHz
Insertion Loss 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
6dB DC-40GHz MMIC Attenuator - ATN06-0040BH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Connectorized; connectorized
View Details
Coaxial Attenuator - 5o201000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details