APITech 8310 SmartStep® Programmable Attenuator Units 8310-204-F

Description
Not recommended for new designs. Provides a flexible, easy to program, low cost solution for your bench test/calibration setups and subsystem applications. A Weinschel Brand Product.
Datasheet
Description
Not recommended for new designs. Provides a flexible, easy to program, low cost solution for your bench test/calibration setups and subsystem applications. A Weinschel Brand Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8310 SmartStep® Programmable Attenuator Units - 8310-204-F - APITech
Fairview, PA, United States
8310 SmartStep® Programmable Attenuator Units
8310-204-F
8310 SmartStep® Programmable Attenuator Units 8310-204-F
Not recommended for new designs. Provides a flexible, easy to program, low cost solution for your bench test/calibration setups and subsystem applications. A Weinschel Brand Product.

Not recommended for new designs.

Provides a flexible, easy to program, low cost solution for your bench test/calibration setups and subsystem applications.

A Weinschel Brand Product.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 8310-204-F
Product Name 8310 SmartStep® Programmable Attenuator Units
Attenuator Type Variable
Frequency 0.0 to 18 GHz
Insertion Loss 3.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-4000-32000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 4 GHz
View Details
Chip Scale Package MMIC DC - 70 GHz 15dB Attenuator - ATN15-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
0.01 – 4.0 GHz Seven-Bit Digital Attenuator with Serial and Parallel Drivers - SKY12343-364LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.0100 to 4 GHz
Attenuation 31.75 dB
View Details
5 suppliers
Programmable Attenuator, 8-Channel, 1 MHz to 8 GHz, 95 dB, 1U, SMA - ZT8DAT-8G95SF - Mini-Circuits
Specs
Frequency 1.00E-3 to 8 GHz
Insertion Loss 4 to 13 dB
Attenuation 0.0 to 95 dB
View Details