Spectrum Control Between Series DC Blocks 8306

Description
Inmet inner DC blocks have a capacitor in-series with the center conductor which prevents the flow of audio and direct current (DC) frequencies while offering minimum interference to RF signals up to 50GHz. Similarly, outer DC blocks have a capacitor in-series with the outer conductor and the inner/outer types have capac- itors in-series with both inner and outer conductors. Insulation material on the outer DC blocks is a PEEK shell.
Description
Inmet inner DC blocks have a capacitor in-series with the center conductor which prevents the flow of audio and direct current (DC) frequencies while offering minimum interference to RF signals up to 50GHz. Similarly, outer DC blocks have a capacitor in-series with the outer conductor and the inner/outer types have capac- itors in-series with both inner and outer conductors. Insulation material on the outer DC blocks is a PEEK shell.

Suppliers

Company
Product
Description
Supplier Links
Between Series DC Blocks - 8306 - APITech
Fairview, PA, United States
Between Series DC Blocks
8306
Between Series DC Blocks 8306
Inmet inner DC blocks have a capacitor in-series with the center conductor which prevents the flow of audio and direct current (DC) frequencies while offering minimum interference to RF signals up to 50GHz. Similarly, outer DC blocks have a capacitor in-series with the outer conductor and the inner/outer types have capac- itors in-series with both inner and outer conductors. Insulation material on the outer DC blocks is a PEEK shell.

Inmet inner DC blocks have a capacitor in-series with the center conductor which prevents the flow of audio and direct current (DC) frequencies while offering minimum interference to RF signals up to 50GHz.

Similarly, outer DC blocks have a capacitor in-series with the outer conductor and the inner/outer types have capac- itors in-series with both inner and outer conductors.

Insulation material on the outer DC blocks is a PEEK shell.

Supplier's Site

Technical Specifications

  APITech
Product Category DC Blocks
Product Number 8306
Product Name Between Series DC Blocks
Frequency 0.0100 to 40 GHz
Unlock Full Specs
to access all available technical data

Similar Products

DC Blocks - NDB-10-50000 - kTB Solutions
Specs
Connector Type 2.4mm; 2.4mm
Frequency 0.0100 to 50 GHz
VSWR 1.3 :1
View Details
Milli-Cap® DC Ultra Broadband Block - P42BN820M5S - Knowles
Specs
Impedance 50-Ohm
Frequency 0.0200 to 40 GHz
View Details
Inner DC Block, 50 MHz to 18 GHz, N-Female to N-Male Connectors - BLK-18W-N+ - Mini-Circuits
Specs
Connector Type Type N
Impedance 50-Ohm
Frequency 0.0500 to 18 GHz
View Details
DC BLOCK: SMA 0,01-2GHZ 10W - R443132000 - Radiall
Specs
Connector Type SMA
Impedance 50-Ohm
Frequency 0.0100 to 2 GHz
View Details
2 suppliers