APITech 75 Ohm DC Blocks 8175

Description
Inmet inner DC blocks have a capacitor in-series with the center conductor which prevents the flow of audio and direct current (DC) frequencies while offering minimum interference to RF signals up to 50GHz. Similarly, outer DC blocks have a capacitor in-series with the outer conductor and the inner/outer types have capac- itors in-series with both inner and outer conductors. Insulation material on the outer DC blocks is a PEEK shell.
Datasheet
Description
Inmet inner DC blocks have a capacitor in-series with the center conductor which prevents the flow of audio and direct current (DC) frequencies while offering minimum interference to RF signals up to 50GHz. Similarly, outer DC blocks have a capacitor in-series with the outer conductor and the inner/outer types have capac- itors in-series with both inner and outer conductors. Insulation material on the outer DC blocks is a PEEK shell.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
75 Ohm DC Blocks - 8175 - APITech
Fairview, PA, United States
75 Ohm DC Blocks
8175
75 Ohm DC Blocks 8175
Inmet inner DC blocks have a capacitor in-series with the center conductor which prevents the flow of audio and direct current (DC) frequencies while offering minimum interference to RF signals up to 50GHz. Similarly, outer DC blocks have a capacitor in-series with the outer conductor and the inner/outer types have capac- itors in-series with both inner and outer conductors. Insulation material on the outer DC blocks is a PEEK shell.

Inmet inner DC blocks have a capacitor in-series with the center conductor which prevents the flow of audio and direct current (DC) frequencies while offering minimum interference to RF signals up to 50GHz.

Similarly, outer DC blocks have a capacitor in-series with the outer conductor and the inner/outer types have capac- itors in-series with both inner and outer conductors.

Insulation material on the outer DC blocks is a PEEK shell.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category DC Blocks
Product Number 8175
Product Name 75 Ohm DC Blocks
Impedance 75-Ohm
Unlock Full Specs
to access all available technical data

Similar Products

Opti-Cap® DC Ultra Broadband Block - P21BN300MA04733 - Knowles Precision Devices
Specs
Frequency 1.60E-5 to 40 GHz
View Details
DC BLOCK V-F/V-M 50GHZ RoHS - BLK-V54+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Frequency 0.0100 to 50 GHz
Insertion Loss 0.4100 dB
View Details
DC Blocks - NDB-10-40000 - kTB Solutions
Specs
Connector Type 2.92mm
Frequency 0.0100 to 40 GHz
VSWR 1.3 :1
View Details
Inner and Outer DC Block From 10 MHz to 26.5 GHz With 2.92mm Connectors - SD3475 - Fairview Microwave Inc.
Specs
Connector Type 2.92 mm
Impedance 50-Ohm
Frequency 0.0100 to 26.5 GHz
View Details