APITech General Purpose DC Blocks 8142

Description
Inmet inner DC blocks have a capacitor in-series with the center conductor which prevents the flow of audio and direct current (DC) frequencies while offering minimum interference to RF signals up to 50GHz. Similarly, outer DC blocks have a capacitor in-series with the outer conductor and the inner/outer types have capacitors in-series with both inner and outer conductors. Insulation material on the outer DC blocks is a PEEK shell.
Description
Inmet inner DC blocks have a capacitor in-series with the center conductor which prevents the flow of audio and direct current (DC) frequencies while offering minimum interference to RF signals up to 50GHz. Similarly, outer DC blocks have a capacitor in-series with the outer conductor and the inner/outer types have capacitors in-series with both inner and outer conductors. Insulation material on the outer DC blocks is a PEEK shell.

Suppliers

Company
Product
Description
Supplier Links
General Purpose DC Blocks - 8142 - APITech
Fairview, PA, United States
General Purpose DC Blocks
8142
General Purpose DC Blocks 8142
Inmet inner DC blocks have a capacitor in-series with the center conductor which prevents the flow of audio and direct current (DC) frequencies while offering minimum interference to RF signals up to 50GHz. Similarly, outer DC blocks have a capacitor in-series with the outer conductor and the inner/outer types have capacitors in-series with both inner and outer conductors. Insulation material on the outer DC blocks is a PEEK shell.

Inmet inner DC blocks have a capacitor in-series with the center conductor which prevents the flow of audio and direct current (DC) frequencies while offering minimum interference to RF signals up to 50GHz.

Similarly, outer DC blocks have a capacitor in-series with the outer conductor and the inner/outer types have capacitors in-series with both inner and outer conductors.

Insulation material on the outer DC blocks is a PEEK shell.

Supplier's Site

Technical Specifications

  APITech
Product Category DC Blocks
Product Number 8142
Product Name General Purpose DC Blocks
Frequency 0.0100 to 40 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Milli-Cap® DC Ultra Broadband Block - P42CG1R5C5S - Knowles
Specs
Impedance 50-Ohm
Frequency 8 to 32 GHz
View Details
DC BLOCK / N F / N M / RoHS - BLK-6-N+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type Type N
Frequency 0.0100 to 6 GHz
View Details
DC Blocks - NDB-10-50000 - kTB Solutions
Specs
Connector Type 2.4mm; 2.4mm
Frequency 0.0100 to 50 GHz
VSWR 1.3 :1
View Details
DC Block - 50DB-060 - JFW Industries, Inc.
JFW Industries, Inc.
Specs
Connector Type BNC; Type N; SMA; TNC
Frequency 1.00E-6 to 2 GHz
VSWR 1.3 :1
View Details