Spectrum Control General Purpose DC Blocks 8037

Description
Inmet inner DC blocks have a capacitor in-series with the center conductor which prevents the flow of audio and direct current (DC) frequencies while offering minimum interference to RF signals up to 50GHz. Similarly, outer DC blocks have a capacitor in-series with the outer conductor and the inner/outer types have capacitors in-series with both inner and outer conductors. Insulation material on the outer DC blocks is a PEEK shell.
Description
Inmet inner DC blocks have a capacitor in-series with the center conductor which prevents the flow of audio and direct current (DC) frequencies while offering minimum interference to RF signals up to 50GHz. Similarly, outer DC blocks have a capacitor in-series with the outer conductor and the inner/outer types have capacitors in-series with both inner and outer conductors. Insulation material on the outer DC blocks is a PEEK shell.

Suppliers

Company
Product
Description
Supplier Links
General Purpose DC Blocks - 8037 - APITech
Fairview, PA, United States
General Purpose DC Blocks
8037
General Purpose DC Blocks 8037
Inmet inner DC blocks have a capacitor in-series with the center conductor which prevents the flow of audio and direct current (DC) frequencies while offering minimum interference to RF signals up to 50GHz. Similarly, outer DC blocks have a capacitor in-series with the outer conductor and the inner/outer types have capacitors in-series with both inner and outer conductors. Insulation material on the outer DC blocks is a PEEK shell.

Inmet inner DC blocks have a capacitor in-series with the center conductor which prevents the flow of audio and direct current (DC) frequencies while offering minimum interference to RF signals up to 50GHz.

Similarly, outer DC blocks have a capacitor in-series with the outer conductor and the inner/outer types have capacitors in-series with both inner and outer conductors.

Insulation material on the outer DC blocks is a PEEK shell.

Supplier's Site

Technical Specifications

  APITech
Product Category DC Blocks
Product Number 8037
Product Name General Purpose DC Blocks
Frequency 0.0100 to 18 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Resonance Free DC Block -  - Knowles
Specs
Frequency 1.00E-3 to 40 GHz
View Details
DC BLOCK K-F/K-M 40GHZ RoHS - BLK-K44+ - Mini-Circuits
Specs
RoHS Compliant RoHS
View Details
DC Blocks - NDB-10-26500 - kTB Solutions
Specs
Connector Type SMA; 3.5mm; SMA, 3.5mm
Frequency 0.0100 to 26.5 GHz
VSWR 1.3 :1
View Details
DC Block - 50DB-060 - JFW Industries, Inc.
JFW Industries, Inc.
Specs
Connector Type BNC; Type N; SMA; TNC
Frequency 1.00E-6 to 2 GHz
VSWR 1.3 :1
View Details