Spectrum Control Attenuator - Fixed Coaxial 79-20-12

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 79-20-12 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
79-20-12
Attenuator - Fixed Coaxial 79-20-12
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 79-20-12
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
5dB DC-40GHz MMIC Attenuator - ATN05-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
5 - 6000 MHz Serial Controlled Digital Step Attenuator, 6-Bit, 0.5 dB Steps - RFSA3613 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0050 to 6 GHz
View Details
Coaxial Attenuator - 5o2020002 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 4.2 GHz
VSWR 1.4 :1
View Details