Spectrum Control 76 Fixed Coaxial Attenuator (2.4mm, 5 W, DC-50 GHz) 76-30-11

Description
Available in 3, 6, 10, 20 & 30 dB. Other values available upon request. Precision injection molded connectors. Designed to meet environmental requirements of MIL-DTL-3933. Weinschel Product
Request a Quote Datasheet
Description
Available in 3, 6, 10, 20 & 30 dB. Other values available upon request. Precision injection molded connectors. Designed to meet environmental requirements of MIL-DTL-3933. Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
76 Fixed Coaxial Attenuator (2.4mm, 5 W, DC-50 GHz) - 76-30-11 - APITech
Fairview, PA, United States
76 Fixed Coaxial Attenuator (2.4mm, 5 W, DC-50 GHz)
76-30-11
76 Fixed Coaxial Attenuator (2.4mm, 5 W, DC-50 GHz) 76-30-11
Available in 3, 6, 10, 20 & 30 dB. Other values available upon request. Precision injection molded connectors. Designed to meet environmental requirements of MIL-DTL-3933. Weinschel Product
  • Available in 3, 6, 10, 20 & 30 dB. Other values available upon request.
  • Precision injection molded connectors.
  • Designed to meet environmental requirements of MIL-DTL-3933.
  • Weinschel Product
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 76-30-11 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
76-30-11
Attenuator - Fixed Coaxial 76-30-11
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 76-30-11 76-30-11
Product Name 76 Fixed Coaxial Attenuator (2.4mm, 5 W, DC-50 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-10-20000-63.75-0.25 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.2500
Frequency 0.0100 GHz
View Details
ATN06-00110, GaAs MMIC DC to 110GHz Attenuator - ATN06-00110 - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
0.7-4.0 GHz Five-Bit Digital Attenuator with Serial-to-Parallel Driver (0.5 dB LSB) - SKY12345-362LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.7000 to 4 GHz
Attenuation 15.5 dB
View Details
5 suppliers
Attenuators - 3157-BW-N40W5+-ND - DigiKey
Specs
Attenuation 40 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
2 suppliers