Spectrum Control 75A Fixed Coaxial Attenuator (2.92mm, 5W, DC-40 GHz) 75A-30-22

Description
Compact Construction - Lowest size/power ratio. Precision injection molded connector dielectric Designed to meet environmental requirements of MIL-A-3933. Flat Response. Weinschel Product
Request a Quote Datasheet
Description
Compact Construction - Lowest size/power ratio. Precision injection molded connector dielectric Designed to meet environmental requirements of MIL-A-3933. Flat Response. Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75A Fixed Coaxial Attenuator (2.92mm, 5W, DC-40 GHz) - 75A-30-22 - APITech
Fairview, PA, United States
75A Fixed Coaxial Attenuator (2.92mm, 5W, DC-40 GHz)
75A-30-22
75A Fixed Coaxial Attenuator (2.92mm, 5W, DC-40 GHz) 75A-30-22
Compact Construction - Lowest size/power ratio. Precision injection molded connector dielectric Designed to meet environmental requirements of MIL-A-3933. Flat Response. Weinschel Product
  • Compact Construction - Lowest size/power ratio.
  • Precision injection molded connector dielectric
  • Designed to meet environmental requirements of MIL-A-3933.
  • Flat Response.
  • Weinschel Product
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 75A-30-22 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
75A-30-22
Attenuator - Fixed Coaxial 75A-30-22
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 75A-30-22 75A-30-22
Product Name 75A Fixed Coaxial Attenuator (2.92mm, 5W, DC-40 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
ColorConnect Attenuators - AT-SMA-02-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
50OHM Attenuator - 852-SKY12324-73LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Frequency 0.5000 to 4 GHz
Package Type Tape & Reel (TR)
View Details
4 suppliers
Coaxial Attenuator 500W 6GHz 7/16 - UIYCA500A7166 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details