APITech Quadrature Hybrid Coupler 753

Description
Quadrature Hybrid Coupler
Description
Quadrature Hybrid Coupler

Suppliers

Company
Product
Description
Supplier Links
Quadrature Hybrid Coupler - 753 - APITech
Fairview, PA, United States
Quadrature Hybrid Coupler
753
Quadrature Hybrid Coupler 753
Quadrature Hybrid Coupler

Quadrature Hybrid Coupler

Supplier's Site

Technical Specifications

  APITech
Product Category RF Couplers
Product Number 753
Product Name Quadrature Hybrid Coupler
RF Coupler Type Quadrature Hybrid Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details
Directional Coupler - 5o5674480 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 1400.00 to 2000.00 MHz
Power 120.00 watts
View Details
Dual Directional and Multi-Channel Couplers - WMHPDDC-80-1000M-40dB-N-500W - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 80.00 to 1000.00 MHz
View Details
6.8 dB SMT Directional Coupler, 5 - 1250 MHz, 75Ω - DBTC-6-4-75+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
4 suppliers