Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF COUPLERS
APITECH
750 -- QUADRATURE HYBRID COUPLER
APITech
Quadrature Hybrid Coupler
750
Description
Quadrature Hybrid Coupler
APITech
Done
Description
Quadrature Hybrid Coupler
Suppliers
Company
Product
Description
Supplier Links
APITech
Fairview, PA, United States
Quadrature Hybrid Coupler
750
Quadrature Hybrid Coupler
750
Quadrature Hybrid Coupler
Quadrature Hybrid Coupler
Supplier's Site
Technical Specifications
APITech
Product Category
RF Couplers
Product Number
750
Product Name
Quadrature Hybrid Coupler
RF Coupler Type
Quadrature Hybrid Coupler
Unlock Full Specs
to access all available technical data
Similar Products
5o.com
Directional Coupler
5o5582200
Specs
RF Coupler Type
Uni-Directional
Frequency Range
1000.00 to 4000.00 MHz
Power
50.00 watts
View Details
Chengdu Filter Technology Co., Ltd.
50 ohms 90deg Hybrid Coupler SMA-Female Connectors From 1GHz to 6GHz Rated at 30 Watts
HRT-HC(1000/6000)-90S
Specs
RF Coupler Type
Bi-Directional
Frequency Range
1000.00 to 6000.00 MHz
Power
30.00 watts
View Details
Werbel Microwave LLC
Hybrid Couplers
WMQH-4-8-S
Specs
RF Coupler Type
Uni-Directional
Package Type
Connectorized Module
Frequency Range
4000.00 to 8000.00 MHz
View Details
KRYTAR, Inc.
3 dB 180 Degree ULTRA+ Hybrid Couplers ULTRA4005070
ULTRA4005070
Specs
RF Coupler Type
Uni-Directional
Frequency Range
500.00 to 7000.00 MHz
Insertion Loss
2.70 dB
View Details