APITech Quadrature Hybrid Coupler 749

Description
Quadrature Hybrid Coupler
Description
Quadrature Hybrid Coupler

Suppliers

Company
Product
Description
Supplier Links
Quadrature Hybrid Coupler - 749 - APITech
Fairview, PA, United States
Quadrature Hybrid Coupler
749
Quadrature Hybrid Coupler 749
Quadrature Hybrid Coupler

Quadrature Hybrid Coupler

Supplier's Site

Technical Specifications

  APITech
Product Category RF Couplers
Product Number 749
Product Name Quadrature Hybrid Coupler
RF Coupler Type Quadrature Hybrid Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details
Directional Coupler - 5o5585150 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 800.00 to 2500.00 MHz
Power 50.00 watts
View Details
Directional Couplers - WMC-7-12.4-20dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 12400.00 MHz
View Details
13.2 dB SMT Directional Coupler, 5 - 1500 MHz, 75Ω - DBTC-13-5-75L+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
3 suppliers