Spectrum Control 74 Medium Power Fixed Coaxial Attenuator (3.5mm, 25 W, DC-26.5 GHz) 74-6-21

Description
Medium Power Fixed Coaxial Attenuator (3.5mm, 25 W, 26.5 GHz) Compact Construction - Lowest size/power ratio Precision injection molded connector dielectric Designed to meet environmental requirements of MIL-A-3933. Low SWR Design. Weinschel Product
Request a Quote Datasheet
Description
Medium Power Fixed Coaxial Attenuator (3.5mm, 25 W, 26.5 GHz) Compact Construction - Lowest size/power ratio Precision injection molded connector dielectric Designed to meet environmental requirements of MIL-A-3933. Low SWR Design. Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
74 Medium Power Fixed Coaxial Attenuator (3.5mm, 25 W, DC-26.5 GHz) - 74-6-21 - APITech
Fairview, PA, United States
74 Medium Power Fixed Coaxial Attenuator (3.5mm, 25 W, DC-26.5 GHz)
74-6-21
74 Medium Power Fixed Coaxial Attenuator (3.5mm, 25 W, DC-26.5 GHz) 74-6-21
Medium Power Fixed Coaxial Attenuator (3.5mm, 25 W, 26.5 GHz) Compact Construction - Lowest size/power ratio Precision injection molded connector dielectric Designed to meet environmental requirements of MIL-A-3933. Low SWR Design. Weinschel Product

Medium Power Fixed Coaxial Attenuator (3.5mm, 25 W, 26.5 GHz)

  • Compact Construction - Lowest size/power ratio
  • Precision injection molded connector dielectric
  • Designed to meet environmental requirements of MIL-A-3933.
  • Low SWR Design.
  • Weinschel Product
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 74-6-21 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
74-6-21
Attenuator - Fixed Coaxial 74-6-21
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 74-6-21 74-6-21
Product Name 74 Medium Power Fixed Coaxial Attenuator (3.5mm, 25 W, DC-26.5 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-SMA-02-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3590-10 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 10 dB
View Details
5 suppliers
Coaxial Attenuator 50W - UIYCA50AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details