Spectrum Control 74 Medium Power Fixed Coaxial Attenuator (3.5mm, 25 W, DC-26.5 GHz) 74-30-11

Description
Medium Power Fixed Coaxial Attenuator (3.5mm, 25 W, 26.5 GHz) Compact Construction - Lowest size/power ratio Precision injection molded connector dielectric Designed to meet environmental requirements of MIL-A-3933. Low SWR Design. Weinschel Product
Datasheet
Description
Medium Power Fixed Coaxial Attenuator (3.5mm, 25 W, 26.5 GHz) Compact Construction - Lowest size/power ratio Precision injection molded connector dielectric Designed to meet environmental requirements of MIL-A-3933. Low SWR Design. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
74 Medium Power Fixed Coaxial Attenuator (3.5mm, 25 W, DC-26.5 GHz) - 74-30-11 - APITech
Fairview, PA, United States
74 Medium Power Fixed Coaxial Attenuator (3.5mm, 25 W, DC-26.5 GHz)
74-30-11
74 Medium Power Fixed Coaxial Attenuator (3.5mm, 25 W, DC-26.5 GHz) 74-30-11
Medium Power Fixed Coaxial Attenuator (3.5mm, 25 W, 26.5 GHz) Compact Construction - Lowest size/power ratio Precision injection molded connector dielectric Designed to meet environmental requirements of MIL-A-3933. Low SWR Design. Weinschel Product

Medium Power Fixed Coaxial Attenuator (3.5mm, 25 W, 26.5 GHz)

  • Compact Construction - Lowest size/power ratio
  • Precision injection molded connector dielectric
  • Designed to meet environmental requirements of MIL-A-3933.
  • Low SWR Design.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 74-30-11
Product Name 74 Medium Power Fixed Coaxial Attenuator (3.5mm, 25 W, DC-26.5 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NCA10-2-18-40 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 2 GHz
Attenuation 0.0 to 40 dB
View Details
Passive GaAs MMIC DC - 40 GHz 20dB Attenuator - ATN20-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Attenuators - 3157-ZAS-3BR+-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type Connectorized; Module
View Details