Spectrum Control 73 High Power Fixed Coaxial Attenuator (Type N or SMK, 100 W, DC-8.5 GHz) 73-30-34

Description
High Power Fixed Coaxial Attenuator (N, 100 W, 8.5 GHz) Compact Construction - Lowest size/power ratio. Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Datasheet
Description
High Power Fixed Coaxial Attenuator (N, 100 W, 8.5 GHz) Compact Construction - Lowest size/power ratio. Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
73 High Power Fixed Coaxial Attenuator (Type N or SMK, 100 W, DC-8.5 GHz) - 73-30-34 - APITech
Fairview, PA, United States
73 High Power Fixed Coaxial Attenuator (Type N or SMK, 100 W, DC-8.5 GHz)
73-30-34
73 High Power Fixed Coaxial Attenuator (Type N or SMK, 100 W, DC-8.5 GHz) 73-30-34
High Power Fixed Coaxial Attenuator (N, 100 W, 8.5 GHz) Compact Construction - Lowest size/power ratio. Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product

High Power Fixed Coaxial Attenuator (N, 100 W, 8.5 GHz)

  • Compact Construction - Lowest size/power ratio.
  • Quality connectors with special high temperature support beads.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 73-30-34
Product Name 73 High Power Fixed Coaxial Attenuator (Type N or SMK, 100 W, DC-8.5 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-185-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - 863-1241-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Attenuation 18.5 to 25 dB
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
Coaxial Attenuator 30W – SMA - UIYCA30AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details