Spectrum Control Open & Shorts 7016

Description
Available in SMA, Type N, 7/16 DIN, and Type F models. Perfect for test and measurement applications.
Description
Available in SMA, Type N, 7/16 DIN, and Type F models. Perfect for test and measurement applications.

Suppliers

Company
Product
Description
Supplier Links
Open & Shorts - 7016 - APITech
Fairview, PA, United States
Open & Shorts
7016
Open & Shorts 7016
Available in SMA, Type N, 7/16 DIN, and Type F models. Perfect for test and measurement applications.

Available in SMA, Type N, 7/16 DIN, and Type F models. Perfect for test and measurement applications.

Supplier's Site

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number 7016
Product Name Open & Shorts
Category / Application General Purpose Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 5W N - UIYCT5AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details
Coaxial Termination - 5o2115006N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERM / 2.92MM-M / 40GHZ RoHS - ANNE-50K+ - Mini-Circuits
Specs
Connector Type 2.92mm
Standards and Certifications RoHS
Frequency Range 40000 MHz
View Details
Terminations - NCT1802 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
View Details