Spectrum Control Open & Shorts 7009

Description
Available in SMA, Type N, 7/16 DIN, and Type F models. Perfect for test and measurement applications.
Description
Available in SMA, Type N, 7/16 DIN, and Type F models. Perfect for test and measurement applications.

Suppliers

Company
Product
Description
Supplier Links
Open & Shorts - 7009 - APITech
Fairview, PA, United States
Open & Shorts
7009
Open & Shorts 7009
Available in SMA, Type N, 7/16 DIN, and Type F models. Perfect for test and measurement applications.

Available in SMA, Type N, 7/16 DIN, and Type F models. Perfect for test and measurement applications.

Supplier's Site

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number 7009
Product Name Open & Shorts
Category / Application General Purpose Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 0.5W SMA - UIYCT05AS124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 12400 MHz
View Details
Coaxial Termination - 5o218006N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERM / N / RoHS - KARN-50-18+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT2602 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 26500 MHz
View Details