Spectrum Control Open & Shorts 7004

Description
Available in SMA, Type N, 7/16 DIN, and Type F models. Perfect for test and measurement applications.
Description
Available in SMA, Type N, 7/16 DIN, and Type F models. Perfect for test and measurement applications.

Suppliers

Company
Product
Description
Supplier Links
Open & Shorts - 7004 - APITech
Fairview, PA, United States
Open & Shorts
7004
Open & Shorts 7004
Available in SMA, Type N, 7/16 DIN, and Type F models. Perfect for test and measurement applications.

Available in SMA, Type N, 7/16 DIN, and Type F models. Perfect for test and measurement applications.

Supplier's Site

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number 7004
Product Name Open & Shorts
Category / Application General Purpose Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 100W N - UIYCT100AN3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 3000 MHz
View Details
Coaxial Termination - 5o21208S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERM / SMA-M / 18GHZ RoHS - ANNE-50+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT18K1 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; N, SMA
Frequency Range 0.0 to 18000 MHz
View Details