APITech 6DH Fixed Coaxial Attenuator (SMA Models DH, DC-6 GHz) 6DH

Description
Inmet Product See datasheet for ordering instructions
Datasheet
Description
Inmet Product See datasheet for ordering instructions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6DH Fixed Coaxial Attenuator (SMA Models DH, DC-6 GHz) - 6DH - APITech
Fairview, PA, United States
6DH Fixed Coaxial Attenuator (SMA Models DH, DC-6 GHz)
6DH
6DH Fixed Coaxial Attenuator (SMA Models DH, DC-6 GHz) 6DH
Inmet Product See datasheet for ordering instructions

Inmet Product

See datasheet for ordering instructions

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 6DH
Product Name 6DH Fixed Coaxial Attenuator (SMA Models DH, DC-6 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ATN10-00110CH, Passive GaAs MMIC Attenuator Family - ATN10-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Attenuators - 2312-QPC4043SRTR-ND - DigiKey
Specs
Attenuation 31 dB
Package Type 16-VFLGA Exposed Pad
View Details
Coaxial Attenuator - 5o20250124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details