Spectrum Control Coaxial Trough Line Phase Shifters (DC-2 GHz - 8 GHZ) 6808-15

Description
Standard SMA connectors Precision alignment of conductors for minimizing variation over total phase travel MIL grade materials and processing Shaft Lock, Turns Counters and other control options are available
Description
Standard SMA connectors Precision alignment of conductors for minimizing variation over total phase travel MIL grade materials and processing Shaft Lock, Turns Counters and other control options are available

Suppliers

Company
Product
Description
Supplier Links
Coaxial Trough Line Phase Shifters (DC-2 GHz - 8 GHZ) - 6808-15 - APITech
Fairview, PA, United States
Coaxial Trough Line Phase Shifters (DC-2 GHz - 8 GHZ)
6808-15
Coaxial Trough Line Phase Shifters (DC-2 GHz - 8 GHZ) 6808-15
Standard SMA connectors Precision alignment of conductors for minimizing variation over total phase travel MIL grade materials and processing Shaft Lock, Turns Counters and other control options are available
  • Standard SMA connectors
  • Precision alignment of conductors for minimizing variation over total phase travel
  • MIL grade materials and processing
  • Shaft Lock, Turns Counters and other control options are available
Supplier's Site

Technical Specifications

  APITech
Product Category RF Phase Shifters
Product Number 6808-15
Product Name Coaxial Trough Line Phase Shifters (DC-2 GHz - 8 GHZ)
Phase Shifter Type Digital
Unlock Full Specs
to access all available technical data

Similar Products

5 - 18 GHz ( X, Ku Band) Analog Phase Shifter - CMD297 - Qorvo
Specs
Phase Shifter Type Analog
Frequency Range 5000 to 18000 MHz
Insertion Loss 3 dB
View Details
Manual Phase Shifters - NMPS6018 - kTB Solutions
Specs
Frequency Range 0.0 to 18000 MHz
Insertion Loss 1.5 dB
Input VSWR 1.25 :1
View Details
Phase Shifters - PEP-4S Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 10 to 400 MHz
Phase Shift Range 360-deg
Insertion Loss 3 dB
View Details
PHASE SHFT SURF MT RoHS - SCPHS-13.6+ - Mini-Circuits
Specs
Frequency Range 10 to 16 MHz
Phase Shift Range 360-deg
Insertion Loss 2 dB
View Details