APITech 68 High Power Fixed Coaxial Attenuator (N or SMK, 100 W, DC-4 GHz) 68-30-11

Description
Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. 10 Kilowatts peak, Convection Cooled Wireless Applications - Optimized for use in the communications bands. Weinschel Product
Datasheet
Description
Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. 10 Kilowatts peak, Convection Cooled Wireless Applications - Optimized for use in the communications bands. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
68 High Power Fixed Coaxial Attenuator (N or SMK, 100 W, DC-4 GHz) - 68-30-11 - APITech
Fairview, PA, United States
68 High Power Fixed Coaxial Attenuator (N or SMK, 100 W, DC-4 GHz)
68-30-11
68 High Power Fixed Coaxial Attenuator (N or SMK, 100 W, DC-4 GHz) 68-30-11
Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. 10 Kilowatts peak, Convection Cooled Wireless Applications - Optimized for use in the communications bands. Weinschel Product
  • Precision Connectors with high temperature support beads.
  • Designed to meet environmental requirements of MIL-A-3933.
  • 10 Kilowatts peak, Convection Cooled
  • Wireless Applications - Optimized for use in the communications bands.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 68-30-11
Product Name 68 High Power Fixed Coaxial Attenuator (N or SMK, 100 W, DC-4 GHz)
Attenuator Type Fixed
Frequency 0.0 to 4 GHz
VSWR 1.2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - AA264-87LF - 114246-AA264-87LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.5000 to 2 GHz
View Details
5 suppliers
Coaxial Attenuator 30W – SMA - UIYCA30AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details