Spectrum Control Coaxial Trough Line Phase Shifters (DC to 1 GHz) 6709

Description
Coaxial Trough Line Phase Shifters (DC to 1 GHz)
Description
Coaxial Trough Line Phase Shifters (DC to 1 GHz)

Suppliers

Company
Product
Description
Supplier Links
Coaxial Trough Line Phase Shifters (DC to 1 GHz) - 6709 - APITech
Fairview, PA, United States
Coaxial Trough Line Phase Shifters (DC to 1 GHz)
6709
Coaxial Trough Line Phase Shifters (DC to 1 GHz) 6709
Coaxial Trough Line Phase Shifters (DC to 1 GHz)

Coaxial Trough Line Phase Shifters (DC to 1 GHz)

Supplier's Site

Technical Specifications

  APITech
Product Category RF Phase Shifters
Product Number 6709
Product Name Coaxial Trough Line Phase Shifters (DC to 1 GHz)
Phase Shifter Type Digital
Unlock Full Specs
to access all available technical data

Similar Products

Manual Phase Shifters - NMPS5 - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Insertion Loss 0.8000 dB
Input VSWR 1.5 :1
View Details
PHASE SHF / SURF MT / RoHS - JSPHS-23+ - Mini-Circuits
Specs
Package Type Surface Mount
View Details
Phase Shifters - PEF-03A Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1500 MHz
Phase Shift Range 180-deg
Insertion Loss 3 dB
View Details