APITech Coaxial Trough Line Phase Shifters (DC-18 GHZ to 26.5 GHz) 6705K-1

Description
Standard SMA connectors Precision alignment of conductors for minimizing variation over total phase travel MIL grade materials and processing Shaft Lock, Turns Counters and other control options are available
Datasheet
Description
Standard SMA connectors Precision alignment of conductors for minimizing variation over total phase travel MIL grade materials and processing Shaft Lock, Turns Counters and other control options are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Trough Line Phase Shifters (DC-18 GHZ to 26.5 GHz) - 6705K-1 - APITech
Fairview, PA, United States
Coaxial Trough Line Phase Shifters (DC-18 GHZ to 26.5 GHz)
6705K-1
Coaxial Trough Line Phase Shifters (DC-18 GHZ to 26.5 GHz) 6705K-1
Standard SMA connectors Precision alignment of conductors for minimizing variation over total phase travel MIL grade materials and processing Shaft Lock, Turns Counters and other control options are available
  • Standard SMA connectors
  • Precision alignment of conductors for minimizing variation over total phase travel
  • MIL grade materials and processing
  • Shaft Lock, Turns Counters and other control options are available
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Phase Shifters
Product Number 6705K-1
Product Name Coaxial Trough Line Phase Shifters (DC-18 GHZ to 26.5 GHz)
Phase Shifter Type Digital
Unlock Full Specs
to access all available technical data

Similar Products

6 - 18 GHz 6-Bit Digital Phase Shifter (+Vc) - TGP2105-SM - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 6000 to 18000 MHz
Phase Shift Range 360-deg
View Details
Manual Phase Shifters - NMPS360 - kTB Solutions
Specs
Frequency Range 0.0 to 2000 MHz
Insertion Loss 2 dB
Input VSWR 1.5 :1
View Details
Phase Shifters - PEF-03A Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1500 MHz
Phase Shift Range 180-deg
Insertion Loss 3 dB
View Details
PHASE SHF / SURF MT / RoHS - SPHSA-251+ - Mini-Circuits
Specs
Frequency Range 150 to 250 MHz
Phase Shift Range 180-deg
Insertion Loss 1.5 dB
View Details