Spectrum Control Coaxial Trough Line Phase Shifters (DC-18 GHZ to 26.5 GHz) 6705-5

Description
Standard SMA connectors Precision alignment of conductors for minimizing variation over total phase travel MIL grade materials and processing Shaft Lock, Turns Counters and other control options are available
Datasheet
Description
Standard SMA connectors Precision alignment of conductors for minimizing variation over total phase travel MIL grade materials and processing Shaft Lock, Turns Counters and other control options are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Trough Line Phase Shifters (DC-18 GHZ to 26.5 GHz) - 6705-5 - APITech
Fairview, PA, United States
Coaxial Trough Line Phase Shifters (DC-18 GHZ to 26.5 GHz)
6705-5
Coaxial Trough Line Phase Shifters (DC-18 GHZ to 26.5 GHz) 6705-5
Standard SMA connectors Precision alignment of conductors for minimizing variation over total phase travel MIL grade materials and processing Shaft Lock, Turns Counters and other control options are available
  • Standard SMA connectors
  • Precision alignment of conductors for minimizing variation over total phase travel
  • MIL grade materials and processing
  • Shaft Lock, Turns Counters and other control options are available
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Phase Shifters
Product Number 6705-5
Product Name Coaxial Trough Line Phase Shifters (DC-18 GHZ to 26.5 GHz)
Phase Shifter Type Digital
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 6-Bit Digital Phase Shifter - TGP2109 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 8000 to 12000 MHz
Phase Shift Range 360-deg
View Details
Manual Phase Shifters - NMPS10 - kTB Solutions
Specs
Frequency Range 0.0 to 26500 MHz
Insertion Loss 0.8000 dB
Input VSWR 1.3 :1
View Details
Phase Shifters - PEG-3E Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 25 to 500 MHz
Phase Shift Range 180-deg
Insertion Loss 1.75 dB
View Details
PHASE SHF / SURF MT / RoHS - JSPHS-42+ - Mini-Circuits
Specs
Package Type Surface Mount
View Details