APITech 65 High Power Fixed Coaxial Attenuator (N or SMK, 150 W, 2.5 GHz) 65-20-22

Description
High Power Fixed Coaxial Attenuator (N or SMK, 150 W, 2.5 GHz) Compact Construction - Lowest size/power ratio. Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position. Rugged Construction - Quality connectors with special high temperature support beads. Weinschel Product
Datasheet
Description
High Power Fixed Coaxial Attenuator (N or SMK, 150 W, 2.5 GHz) Compact Construction - Lowest size/power ratio. Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position. Rugged Construction - Quality connectors with special high temperature support beads. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
65 High Power Fixed Coaxial Attenuator (N or SMK, 150 W, 2.5 GHz) - 65-20-22 - APITech
Fairview, PA, United States
65 High Power Fixed Coaxial Attenuator (N or SMK, 150 W, 2.5 GHz)
65-20-22
65 High Power Fixed Coaxial Attenuator (N or SMK, 150 W, 2.5 GHz) 65-20-22
High Power Fixed Coaxial Attenuator (N or SMK, 150 W, 2.5 GHz) Compact Construction - Lowest size/power ratio. Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position. Rugged Construction - Quality connectors with special high temperature support beads. Weinschel Product

High Power Fixed Coaxial Attenuator (N or SMK, 150 W, 2.5 GHz)

  • Compact Construction - Lowest size/power ratio.
  • Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position.
  • Rugged Construction - Quality connectors with special high temperature support beads.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 65-20-22
Product Name 65 High Power Fixed Coaxial Attenuator (N or SMK, 150 W, 2.5 GHz)
Attenuator Type Fixed
Frequency 0.0 to 2.5 GHz
VSWR 1.2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-SMA-02-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
GaAs IC 1-Bit Digital Attenuator - SKY12406-360LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.0500 to 0.6000 GHz
Attenuation 12 dB
View Details
5 suppliers
Coaxial Attenuator 5W 3GHz SMA - UIYCA5AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details