APITech 59 High Power Fixed Coaxial Attenuator (N / SMK, 100 W, 2.5 GHz) 59-30-22

Description
Conduction Cooled, Space-Saving! Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. 10 Kilowatts peak, Conductive Cooled Wireless Applications - Optimized for use in the communications bands. Weinschel Product
Datasheet
Description
Conduction Cooled, Space-Saving! Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. 10 Kilowatts peak, Conductive Cooled Wireless Applications - Optimized for use in the communications bands. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
59 High Power Fixed Coaxial Attenuator (N / SMK, 100 W, 2.5 GHz) - 59-30-22 - APITech
Fairview, PA, United States
59 High Power Fixed Coaxial Attenuator (N / SMK, 100 W, 2.5 GHz)
59-30-22
59 High Power Fixed Coaxial Attenuator (N / SMK, 100 W, 2.5 GHz) 59-30-22
Conduction Cooled, Space-Saving! Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. 10 Kilowatts peak, Conductive Cooled Wireless Applications - Optimized for use in the communications bands. Weinschel Product

Conduction Cooled, Space-Saving!

  • Precision Connectors with high temperature support beads.
  • Designed to meet environmental requirements of MIL-A-3933.
  • 10 Kilowatts peak, Conductive Cooled
  • Wireless Applications - Optimized for use in the communications bands.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 59-30-22
Product Name 59 High Power Fixed Coaxial Attenuator (N / SMK, 100 W, 2.5 GHz)
Attenuator Type Fixed
Frequency 0.0 to 2.5 GHz
VSWR 1.15 :1
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
ColorConnect Attenuators - AT-24-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3590-20 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 20 dB
View Details
4 suppliers
Coaxial Attenuator 100W - UIYCA100AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details