Spectrum Control Connector / Waveguide EMI Gasket 572019-00100-70

Description
Quietshield™ Waved Metal I/O Gaskets|•Low cost|•Low closure force|•High shielding effectiveness|•Multi ple fabric plating and core material|•PSA attachment|Applicati ons:|•Commercial enclosures|•Electron ic cabinets|•Electrical test units|•Tempest computers and peripherals|Standard s|•FED/MIL Approvals UL94VTM-1
Request a Quote Datasheet
Description
Quietshield™ Waved Metal I/O Gaskets|•Low cost|•Low closure force|•High shielding effectiveness|•Multi ple fabric plating and core material|•PSA attachment|Applicati ons:|•Commercial enclosures|•Electron ic cabinets|•Electrical test units|•Tempest computers and peripherals|Standard s|•FED/MIL Approvals UL94VTM-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Connector / Waveguide EMI Gasket
572019-00100-70
Connector / Waveguide EMI Gasket 572019-00100-70
Quietshield™ Waved Metal I/O Gaskets|•Low cost|•Low closure force|•High shielding effectiveness|•Multi ple fabric plating and core material|•PSA attachment|Applicati ons:|•Commercial enclosures|•Electron ic cabinets|•Electrical test units|•Tempest computers and peripherals|Standard s|•FED/MIL Approvals UL94VTM-1

Quietshield™ Waved Metal I/O Gaskets|•Low cost|•Low closure force|•High shielding effectiveness|•Multiple fabric plating and core material|•PSA attachment|Applications:|•Commercial enclosures|•Electronic cabinets|•Electrical test units|•Tempest computers and peripherals|Standards|•FED/MIL Approvals UL94VTM-1

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Gaskets and Gasketing
Product Number 572019-00100-70
Product Name Connector / Waveguide EMI Gasket
Features EMI / RFI Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Light-Curable Materials, Gasketing, GA-112 -  - Dymax
Specs
Gasket Type Cured-in-Place (CIP); Formed-in-Place (FIP)
View Details
Norseal Silicone Sponge Rubber - R10480 - Budnick Converting, Inc.
Specs
Gasket Type Gasket Tape
Material Silicone Rubber
Features Adhesive Backed
View Details
Spiral Wound Gaskets - VITAFLEX® - Technetics Group
Specs
Gasket Type Spiral Wound
Material Polytetrafluoroethylene (PTFE); Inox, INCONEL®, Monel, or fibers
Operating Pressure 5076 psi (3573 m H2O)
View Details
Flange Gasket, Black - C5-82 - Southco
Specs
Gasket Type Sheet / Die-cut
Material Neoprene
Features Color Options
View Details