Spectrum Control 56 Fixed Coaxial Attenuator (3.5mm, DC-26.5 GHz) 56-3

Description
Useable to 28 GHz Precision 3.5mm Connectors Low SWR & Flat Response Weinschel Product
Datasheet
Description
Useable to 28 GHz Precision 3.5mm Connectors Low SWR & Flat Response Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
56 Fixed Coaxial Attenuator (3.5mm, DC-26.5 GHz) - 56-3 - APITech
Fairview, PA, United States
56 Fixed Coaxial Attenuator (3.5mm, DC-26.5 GHz)
56-3
56 Fixed Coaxial Attenuator (3.5mm, DC-26.5 GHz) 56-3
Useable to 28 GHz Precision 3.5mm Connectors Low SWR & Flat Response Weinschel Product
  • Useable to 28 GHz
  • Precision 3.5mm Connectors
  • Low SWR & Flat Response
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 56-3
Product Name 56 Fixed Coaxial Attenuator (3.5mm, DC-26.5 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 4dB Attenuator - ATN04-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-RFSA3043SRTR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
2 suppliers
Coaxial Attenuator - 5o20250124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details