Weinschel 55 Fixed Coaxial Attenuator (TNC, DC-18 GHz) 55-5

Description
Quality TNC Connectors - This Attenuator incorporates an improved 18 GHz TNC connector design standardized through the I EC. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Datasheet
Description
Quality TNC Connectors - This Attenuator incorporates an improved 18 GHz TNC connector design standardized through the I EC. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
55 Fixed Coaxial Attenuator (TNC, DC-18 GHz) - 55-5 - APITech
Fairview, PA, United States
55 Fixed Coaxial Attenuator (TNC, DC-18 GHz)
55-5
55 Fixed Coaxial Attenuator (TNC, DC-18 GHz) 55-5
Quality TNC Connectors - This Attenuator incorporates an improved 18 GHz TNC connector design standardized through the I EC. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
  • Quality TNC Connectors - This Attenuator incorporates an improved 18 GHz TNC connector design standardized through the I EC.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 55-5
Product Name 55 Fixed Coaxial Attenuator (TNC, DC-18 GHz)
Attenuator Type Fixed
Frequency 0.0 to 18 GHz
VSWR 1.15 to 1.35 :1
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NCA75 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.9000 GHz
Attenuation 0.0 to 15 dB
View Details
ATN00-00110CH, Passive GaAs MMIC Attenuator Family - ATN00-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Fixed Attenuator Pads - ATN3590-00 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 0.0 dB
View Details
6 suppliers
Attenuators - 3157-GAT-8+DKR-ND - DigiKey
Specs
Attenuation 8 dB
Package Type 4-SMD, No Lead
View Details
2 suppliers