Spectrum Control TNC Between Series Adapters 5127

Description
Inmet Brand Products
Description
Inmet Brand Products

Suppliers

Company
Product
Description
Supplier Links
TNC Between Series Adapters - 5127 - APITech
Fairview, PA, United States
TNC Between Series Adapters
5127
TNC Between Series Adapters 5127
Inmet Brand Products

Inmet Brand Products

Supplier's Site

Technical Specifications

  APITech
Product Category RF Adapters
Product Number 5127
Product Name TNC Between Series Adapters
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.85mm Male to 2.4mm Male DC - 50GHz 50Ω - 185M-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.03 to 1.2 :1
View Details
WR22 (BJ400) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR22A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
Frequency Range 33000.0 to 50000.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
ADP Series 2.4mm Female to 2.92mm Male Adapter - ADPFVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details