Spectrum Control 1.85mm Between Series Adapters 5076

Description
Inmet Brand Products
Request a Quote Datasheet
Description
Inmet Brand Products
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.85mm Between Series Adapters - 5076 - APITech
Fairview, PA, United States
1.85mm Between Series Adapters
5076
1.85mm Between Series Adapters 5076
Inmet Brand Products

Inmet Brand Products

Supplier's Site
Downers Grove, IL, United States
Between Series Adapter
5076
Between Series Adapter 5076
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  APITech Richardson RFPD
Product Category RF Adapters RF Adapters
Product Number 5076 5076
Product Name 1.85mm Between Series Adapters Between Series Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC18-7 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm; 7mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight SMA Female to SMA Male DC - 18GHz Flange 50Ω - SFFL-SM50+ - Mini-Circuits
Specs
Connector Type SMA; SMA-Female
Frequency Range 18000.0 MHz
VSWR 1.02 :1
View Details
WR229 (BJ40) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR229A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3220.0 to 4900.0 MHz
View Details
DCZM29M29, DC-Block - DCZM29M29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details