Spectrum Control SMA Between Series Adapters 5063

Description
Inmet Brand Products
Description
Inmet Brand Products

Suppliers

Company
Product
Description
Supplier Links
SMA Between Series Adapters - 5063 - APITech
Fairview, PA, United States
SMA Between Series Adapters
5063
SMA Between Series Adapters 5063
Inmet Brand Products

Inmet Brand Products

Supplier's Site

Technical Specifications

  APITech
Product Category RF Adapters
Product Number 5063
Product Name SMA Between Series Adapters
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.4mm Female to 3.5mm Female DC - 34.5GHz 50Ω - 24F-35F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Female
Frequency Range 34500.0 MHz
VSWR 1.05 :1
View Details
WR22 (BJ400) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR22A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
Frequency Range 33000.0 to 50000.0 MHz
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
DCZM29F29, DC-Block - DCZM29F29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details